The PC835 series is a subminiature PCB-mounted power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. This part features a sealed, immersion-cleanable case with Class F insulation, a 3.5 kV dielectric strength between coil and contacts, and operates within a temperature range of -40°C to 105°C. The coil is rated for 6 VDC with a sensitive variant consuming 200 mW, and the relay has a maximum operate time of 8 ms and release time of 5 ms. Contacts are made of AgCdO, with a maximum switching voltage of 277 VAC and current of 10 A. The device is RoHS compliant and weighs 6 grams.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .3 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1A-6S-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |