The PC835 is a 10 A subminiature PCB power relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, RoHS compliance, and Class F insulation. The relay has a 10 A continuous contact capacity, a switching voltage rating of up to 277 VAC, and a dielectric strength of 3.5 kV between coil and contacts. Operate time is 8 ms max, release time is 5 ms max, and operating temperature ranges from -40°C to 105°C. The contact material is AgCdO, and power consumption is 450 mW for the standard coil version. Dimensions and pin arrangements vary with contact form, but the case size is subminiature, optimized for compact PCB mounting. The part is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .25 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1A-5S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |