The PC835 is a subminiature PCB-mounted power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. It features a sealed, immersion-cleanable case, Class F insulation, and a 3.5 kV dielectric strength between coil and contacts. The relay has a coil power consumption of 450 mW for the standard version, with a must-operate voltage of 13.5 VDC and release voltage of 0.9 VDC at 18 VDC nominal. It operates within a temperature range of -40 to 105°C, with an operate time of 8 ms max and release time of 5 ms max. Contacts are silver cadmium oxide, rated for 10 A at 125 VAC and 4.2 A at 277 VAC, with a switching power of 1,250 VA. The relay weighs 6 grams and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 18VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: .9 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 4.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1A-18S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |