The PC835 is a subminiature 10 A PCB power relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contacts, designed for general-purpose switching. The PC835-1A-18S-H-X variant has a 18 VDC sensitive coil consuming 200 mW, with a must operate voltage of 13.5 VDC and must release voltage of 0.9 VDC. It switches up to 10 A at 125 VAC and 4.2 A at 277 VAC, with a maximum switching power of 1,250 VA. Contact material is AgCdO. The relay is sealed, RoHS compliant, and has Class F insulation. Operate time is 8 ms max, release time 5 ms max, and operating temperature ranges from -40°C to 105°C. Dielectric strength is 3.5 kV between coil and contacts. Weight is 6 grams.
Mounting Type: Panel Mount, Coil Voltage: 18VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 13.5 VDC, Must Release Voltage: .9 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1A-18S-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |