The PC835 is a subminiature PCB-mounted power relay with a 10 A continuous contact capacity, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. This variant uses a 12 VDC coil with a sensitive 200 mW power consumption, sealed case, and Class F insulation. It features AgCdO contacts, a dielectric strength of 3.5 kV between coil and contacts, operate time of 8 ms max, release time of 5 ms max, and operates from -40°C to 105°C. The relay is RoHS compliant and weighs 6 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: .6 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC835-1A-12S-H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |