The PC796-1C-P2-24C-X is an automotive SPDT relay with 80 A continuous carry rating at 14 VDC and 40 A at 24 VDC, designed for PCB mounting with a metal bracket. It features a 24 VDC coil requiring 2.3 W power, AgSnO2 contacts, and a sealed enclosure. The relay operates from -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively. It is RoHS compliant and compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-24C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |