The PC796 series is an automotive plug-in or PCB maxi ISO relay rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with contact material AgSnO₂ and a 2.3 W coil. It supports 1C SPDT contact form and is compatible with socket SC795. The part described has a 24 VDC coil, reverse diode, PCB pins with a metal bracket, and a sealed enclosure. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm, with a weight of 47.0 g. It operates from -40°C to 125°C, withstands shock up to 147 m/s² for 11 ms, and vibration from 10 to 40 Hz with 1.5 mm double amplitude. Terminal strength is 4 N for PCB pins. Contact resistance is 30 mΩ max, dielectric strength is 500 Vrms between contacts and between coil and contacts, and insulation resistance is 100 MΩ min at 500 VDC.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |