The PC796 series is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and contact material of AgSnO2. It operates with 2.3 W coil power at 12 VDC, has an operate time of 7 ms and release time of 2 ms, and functions from -40°C to 125°C. The PC796-1C-P2-12S-X variant uses PCB pins with a metal bracket and is sealed. The relay weighs 47.0 g and measures 28.9 mm × 28.6 mm × 17.9 mm. It meets terminal strength specifications of 4 N for PCB pins and is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-12S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |