The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching applications, with a continuous carry rating of 80A at 14VDC and 40A at 24VDC for normally open contacts. It features a 1C SPDT contact form, AgSnO2 contact material, and a coil power consumption of 2.3W at 12VDC. The relay is available with PC pins and a metal bracket (P2 mounting), and includes a resistor as a parallel component. It operates within a temperature range of -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and meets a solderability standard of 260°C for 5 seconds. The physical dimensions are not explicitly tied to the variant but are standardized for the series. The part is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-12HC-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |