The PC796 is an automotive plug-in or PCB maxi ISO relay with a SPDT (1 Form C) contact configuration, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and contact material of AgSnO₂. It has a coil power consumption of 2.3 W at 12 VDC, with a must-operate voltage of 7.8 VDC and must-release voltage of 1.2 VDC. The relay operates in temperatures from -40°C to 125°C and includes a reverse diode for coil suppression. It is mounted via PCB pins with a metal bracket, has a sealed enclosure, and meets terminal strength specifications of 4 N for PCB pins. The device weighs 47.0 g and dimensions are 28.90 mm × 28.60 mm × 17.90 mm. It is RoHS compliant and compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-12C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |