The PC796 is an automotive plug-in or PCB maxi ISO relay with a SPDT contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC. It uses AgSnO2 contact material and has a coil power consumption of 2.3 W at 12 VDC. The relay features a built-in diode for coil suppression, is sealed for environmental protection, and uses tin-plated PCB pins with a metal bracket for mounting. It measures 28.9 mm × 28.6 mm × 27.55 mm and operates from -40°C to 125°C. The relay meets the specified dielectric strength of 500 Vrms between contacts and between coil and contacts, and supports 1 × 10⁵ electrical operations.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |