The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for continuous carry of 80A at 14VDC and 40A at 24VDC, with a maximum switching voltage of 75VDC and contact material of AgSnO₂. It features a 2.3W coil operating at 24VDC, with a must operate voltage of 15.6VDC and must release voltage of 2.4VDC, operate time of 7ms, and release time of 2ms. The relay is sealed, includes a reverse diode, and uses tin-plated PCB pins with a plastic bracket. Dimensions are 28.9mm × 28.6mm × 17.9mm, with an operating temperature range of -40°C to 125°C and a weight of 47.0g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-24S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |