The PC796 series is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and coil power consumption of 2.3 W. It features AgSnO2 contact material, operates within a temperature range of -40°C to 125°C, and includes a built-in diode for flyback suppression. The variant with PC pins and a plastic bracket (P1) is mounted via printed circuit board, with a physical size of 28.9 mm × 28.6 mm × 17.9 mm. The relay is sealed, meets standard automotive environmental requirements, and is RoHS compliant. Its operate time is 7 ms or less and release time is 2 ms or less. Coil voltage for this variant is 24 VDC, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |