The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact rating of 80A at 14VDC for the normally open contact and 60A at 14VDC for the normally closed contact. It features a 12VDC coil with 2.3W power consumption, a SPDT (1 Form C) contact configuration, and AgSnO2 contact material. The part includes a plastic bracket and PCB pin termination, with a sealed enclosure. It operates within a temperature range of -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and meets a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm, with a weight of 47.0 g. The relay is compatible with socket SC795 and has a maximum switching voltage of 75 VDC.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-12C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |