The PC796 series is an automotive plug-in and PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact rating of 80A at 14VDC and 40A at 24VDC for normally open contacts. It features a 2.3W coil, AgSnO2 contact material, and is available with PCB pins or quick connect terminals. This variant uses a 24VDC coil, is sealed (S), includes a resistor (R), and has tin-plated terminals. The relay measures 28.90 mm x 28.60 mm x 17.90 mm and operates from -40°C to 125°C. It is compatible with socket SC795 and meets mechanical and electrical life ratings of 10^7 and 10^5 operations respectively.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |