The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in vehicle accessories, with a 1C SPDT contact configuration and AgSnO2 contact material. It supports 80A continuous current at 14VDC and 40A at 24VDC, with a maximum switching voltage of 75VDC and coil power of 2.3W. This variant features a 24VDC coil, a diode for transient suppression, and PCB pin termination. It is sealed, operates from -40°C to 125°C, and measures 31.60mm × 28.90mm × 17.90mm. Compatible with socket SC795, it meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-24HS-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |