The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, designed for continuous carry of up to 80 A at 14 VDC and 40 A at 24 VDC. It features a 2.3 W coil, AgSnO2 contact material, and is available with PCB pins. The relay operates within a temperature range of -40°C to 125°C and has a dielectric strength of 500 Vrms between contacts and coil. It includes a resistor in parallel with the coil and is sealed for environmental protection. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm, and it weighs 47.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-24HC-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |