The PC796 is an automotive SPDT relay designed for high-current applications, with a continuous contact rating of 80A at 14VDC and 40A at 24VDC, and a maximum switching voltage of 75VDC. It features PCB pin mounting, a 2.3W coil operating at 24VDC, and AgSnO2 contact material. The relay is sealed, meets an operating temperature range of -40°C to 125°C, and includes a diode for coil suppression. Dimensions are 31.6mm in length, 28.9mm in width, and 17.9mm in height, with a weight of 47.0g. Compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |