The PC796 is an automotive plug-in or PCB maxi ISO relay with a SPDT (1C) contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and a coil power of 2.3 W. It features AgSnO2 contact material, a 12 VDC coil, and PCB pin termination with tin plating. The relay is sealed, operates from -40°C to 125°C, and meets a dielectric strength of 500 Vrms between contacts and coil. It is compatible with socket SC795 and has a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. Physical dimensions are 28.9 mm × 28.6 mm × 17.9 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-12HS-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |