The PC796 series is an automotive plug-in and PCB maxi ISO relay designed for high-current switching in automotive accessory applications. It features a SPDT (1 Form C) contact configuration with a continuous current rating of 80A at 14VDC and 40A at 24VDC, and a maximum switching voltage of 75VDC. The relay uses AgSnO2 contact material and has a coil power consumption of 2.3W at 12VDC. It is available with PCB terminals or quick-connect mounting and is compatible with socket SC795. The part includes a diode for coil suppression. Dimensions are 28.9mm x 28.6mm x 17.9mm. The operating temperature range is -40°C to 125°C, with a storage temperature up to 155°C. The relay is sealed and meets RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-12HS-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |