The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous at 14 VDC and 75 VDC switching voltage. It has a 2.3 W coil at 12 VDC and supports PCB pin or quick-connect mounting, with dimensions of 28.9 mm × 28.6 mm × 17.9 mm. Contact material is AgSnO₂, initial contact resistance is 30 mΩ max, and terminal plating is tin. The relay is sealed, operates from -40°C to 125°C, and meets a dielectric strength of 500 Vrms between contacts and coil. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ under resistive load. Solderability is 260°C for 5 seconds. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-12HC-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |