Picker Components Automotive Relays PC796-1C-P-12HC-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80A continuous current at 14VDC and 40A at 24VDC, with a maximum switching voltage of 75VDC and contact material AgSnO₂. It has a 2.3W coil power consumption at 12VDC, with an operate time of 7ms and release time of 2ms. The relay is sealed, includes a reverse diode, and uses tin-plated PCB pins. It measures 28.9mm x 28.6mm x 17.9mm and operates from -40°C to 125°C. It is compatible with socket SC795 and meets standard automotive environmental requirements including shock resistance of 147 m/s² for 11ms and vibration resistance from 10-40Hz at 1.5mm double amplitude. The part number PC796-1C-P-12HC-D1-X corresponds to the series variant with a 12VDC coil, reverse diode, and PCB pin termination.

Datasheet Summary
Powered by GS/AI

The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80A continuous current at 14VDC and 40A at 24VDC, with a maximum switching voltage of 75VDC and contact material AgSnO₂. It has a 2.3W coil power consumption at 12VDC, with an operate time of 7ms and release time of 2ms. The relay is sealed, includes a reverse diode, and uses tin-plated PCB pins. It measures 28.9mm x 28.6mm x 17.9mm and operates from -40°C to 125°C. It is compatible with socket SC795 and meets standard automotive environmental requirements including shock resistance of 147 m/s² for 11ms and vibration resistance from 10-40Hz at 1.5mm double amplitude. The part number PC796-1C-P-12HC-D1-X corresponds to the series variant with a 12VDC coil, reverse diode, and PCB pin termination.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC796-1C-P-12HC-D1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC796-1C-P-12HC-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA01.1231C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details