The PC796 series is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC. It features a 2.3 W coil power, AgSnO2 contact material, and a sealed enclosure. The part includes a resistor and has a metal bracket mounting style. Its operating temperature range is -40°C to 125°C, with a dielectric strength of 500 Vrms between contacts and coil. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm, and it weighs 47.0 g. The relay is compatible with socket SC795 and meets terminal strength specifications of 8 N for quick connect and 4 N for PCB pins.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C2-24S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |