The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessory applications. It features a 1C SPDT contact form with a continuous carry rating of 80A at 14VDC and 40A at 24VDC, with contact material AgSnO2 and a coil power consumption of 2.3W. The part is mounted with a metal bracket (C2 variant), has a 24VDC coil, includes a resistor, and uses tin-plated terminals. It operates within a temperature range of -40°C to 125°C, supports a maximum switching voltage of 75VDC, and meets a dielectric strength of 500 Vrms between contacts and coil. The relay is sealed (S enclosure), compatible with socket SC795, and RoHS compliant. Dimensions are 28.9mm x 28.6mm x 17.9mm with a weight of 47.0g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C2-24HC-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |