Picker Components Automotive Relays PC796-1C-C2-24C-D1N-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a 1C (SPDT) contact form and a 2.3W coil. It supports 80A continuous carry at 14VDC and 40A at 24VDC, with a maximum switching voltage of 75VDC and contact material of AgSnO2. The relay features a reverse diode for coil suppression and is sealed with a dust cover. It mounts with a metal bracket (C2 version) and has tin-plated terminals. Its dimensions are 28.9 mm × 28.6 mm × 31.6 mm, weighing 47.0 g. Operating temperature ranges from -40°C to 125°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. The coil operates at 24VDC with a pickup voltage of 15.6V and release voltage of 2.4V, an operate time of ≤7 ms, and a release time of ≤2 ms.

Datasheet Summary
Powered by GS/AI

The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a 1C (SPDT) contact form and a 2.3W coil. It supports 80A continuous carry at 14VDC and 40A at 24VDC, with a maximum switching voltage of 75VDC and contact material of AgSnO2. The relay features a reverse diode for coil suppression and is sealed with a dust cover. It mounts with a metal bracket (C2 version) and has tin-plated terminals. Its dimensions are 28.9 mm × 28.6 mm × 31.6 mm, weighing 47.0 g. Operating temperature ranges from -40°C to 125°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. The coil operates at 24VDC with a pickup voltage of 15.6V and release voltage of 2.4V, an operate time of ≤7 ms, and a release time of ≤2 ms.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC796-1C-C2-24C-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1785028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.0626N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-306 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers