The PC796 is an automotive plug-in/PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact form of 1C SPDT and a continuous current rating of 80A at 14VDC. It features a sealed enclosure, a 24VDC coil with 2.3W power consumption, and tin-plated terminals. The relay mounts with a metal bracket (C1 variant) and is compatible with socket SC795. Dimensions are 31.60 mm x 28.90 mm x 27.55 mm, with a weight of 47.0 g. Operating temperature ranges from -40°C to 125°C, and it meets shock resistance of 147 m/s for 11 ms and vibration resistance from 10 to 40 Hz at 1.5 mm double amplitude. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. Maximum switching voltage is 75 VDC.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-24S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |