Picker Components Automotive Relays PC796-1C-C1-24HS-N-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC796 series is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and contact material AgSnO₂. It has a coil power of 2.3 W and operates at 24 VDC for this variant, with a must-operate voltage of 15.6 VDC and must-release voltage of 2.4 VDC. The relay features a sealed enclosure, tin-plated terminals, and operates from -40°C to 125°C. It mounts with a plastic bracket and is compatible with socket SC795. Dimensions are 28.9 mm x 28.6 mm x 17.9 mm, and it weighs 47.0 g.

Datasheet Summary
Powered by GS/AI

The PC796 series is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC and contact material AgSnO₂. It has a coil power of 2.3 W and operates at 24 VDC for this variant, with a must-operate voltage of 15.6 VDC and must-release voltage of 2.4 VDC. The relay features a sealed enclosure, tin-plated terminals, and operates from -40°C to 125°C. It mounts with a plastic bracket and is compatible with socket SC795. Dimensions are 28.9 mm x 28.6 mm x 17.9 mm, and it weighs 47.0 g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC796-1C-C1-24HS-N-X
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC796-1C-C1-24HS-N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861754 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 0.6000 watts
View Details
Safety Relays - 56.OA03.1271S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers