The PC796 is an automotive plug-in/PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous current at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC. It features a 2.3 W coil operating at 24 VDC, a reverse diode for transient suppression, and is sealed with a plastic bracket. The relay has a weight of 47.0 g and measures 28.9 mm × 28.6 mm × 31.6 mm. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. It operates from -40°C to 125°C, withstands 147 m/s² shock, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load. Termination style is plug-in with tin-plated terminals. Compatible with socket SC795.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-24HS-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |