The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a rated contact current of 80 A at 14 VDC and 40 A at 24 VDC. It features a 2.3 W coil with a 24 VDC coil voltage and uses AgSnO2 contact material. The relay has a 1C SPDT contact form and is mounted with a plastic bracket, compatible with socket SC795. It operates over a temperature range of -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and meets specified shock and vibration resistance levels. The package dimensions are 28.90 mm × 28.60 mm × 17.90 mm, and it weighs 47.0 g. The relay is sealed and RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-24HC-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |