Picker Components Automotive Relays PC796-1C-C1-24HC-D1N-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote Datasheet
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC796-1C-C1-24HC-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 2824462 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details