The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact rating of 80A at 14VDC resistive and 60A at 14VDC for the normally closed contact. It features a 2.3W coil consumption, operates at 12VDC, and includes a resistor in parallel with the coil. The relay has a 1C SPDT contact form, AgSnO2 contact material, and is sealed with a dust cover. It is mounted using a plastic bracket and has solderable PCB terminals. The device supports an operating temperature range of -40°C to 125°C, with a dielectric strength of 500 Vrms between contacts and coil. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under resistive loads. The physical dimensions are not fully specified for this variant but follow standard PC796 form factors.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-12HS-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |