The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessory applications, featuring a 1C SPDT contact form with a continuous current rating of 80 A at 14 VDC and 40 A at 24 VDC. It has a 2.3 W coil power consumption with a 12 VDC nominal coil voltage, and includes a reverse diode for protection. The relay is mounted with a metal bracket, features AgSnO2 contact material, and is sealed for environmental protection. Dimensions are 31.6 mm in height, 28.9 mm in width, and 27.55 mm in depth. It operates from -40°C to 125°C, meets a dielectric strength of 500 Vrms between contacts and coil, and supports 1 × 10⁵ electrical operations. Terminal strength is 8 N for quick connect and 4 N for PCB pins.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-12HS-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |