Picker Components Automotive Relays PC796-1C-C1-12HC-DN-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form and a 2.3W coil, designed for high-current switching in automotive accessories. It features a 12VDC coil voltage, AgSnO2 contact material with HV=125 specification, and includes a diode for coil suppression. The part is housed in a plastic bracket and has tin-plated terminals. Contact ratings include 80A at 14VDC for the normally open contact and 60A at 14VDC for the normally closed contact, with a maximum switching voltage of 75VDC and a maximum continuous current of 80A. Operating temperature ranges from -40°C to 125°C. The relay is sealed and compatible with socket SC795. Physical dimensions are provided, with a weight of 47.0g.

Datasheet Summary
Powered by GS/AI

The PC796 is an automotive plug-in or PCB maxi ISO relay with a 1C SPDT contact form and a 2.3W coil, designed for high-current switching in automotive accessories. It features a 12VDC coil voltage, AgSnO2 contact material with HV=125 specification, and includes a diode for coil suppression. The part is housed in a plastic bracket and has tin-plated terminals. Contact ratings include 80A at 14VDC for the normally open contact and 60A at 14VDC for the normally closed contact, with a maximum switching voltage of 75VDC and a maximum continuous current of 80A. Operating temperature ranges from -40°C to 125°C. The relay is sealed and compatible with socket SC795. Physical dimensions are provided, with a weight of 47.0g.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC796-1C-C1-12HC-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details