The PC796 series is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact rating of 80A at 14VDC resistive load and 40A at 24VDC resistive load. The part features a SPDT (1C) contact form, a 12VDC coil with 2.3W power consumption, and includes a reverse diode for coil transient suppression. It is mounted with a metal bracket and sealed enclosure, with tin-plated terminals. The relay operates from -40°C to 125°C and has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Dimensions are 28.9×28.6×17.9 mm. The maximum switching voltage is 75VDC, and contact material is AgSnO₂.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C1-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |