The PC796 is an automotive plug-in or PCB maxi ISO relay rated for 80 A continuous current at 14 VDC and 40 A at 24 VDC, with a 2.3 W coil power and AgSnO2 contact material. It features a 1C SPDT contact form, operates from -40°C to 125°C, and has a dielectric strength of 500 Vrms between contacts and coil. The relay is available in plug-in (C) or PCB pin (P) mounting styles, and this variant includes a resistor and tin-plated terminals. Dimensions are 28.90×28.60×17.90 mm, with a weight of 47.0 g. It is compatible with socket SC795 and meets mechanical endurance of 1×10⁷ operations and electrical endurance of 1×10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-24HS-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |