The PC796 is an automotive plug-in or PCB maxi ISO relay rated for continuous carry of 80 A at 14 VDC and 40 A at 24 VDC, with a 2.3 W coil power consumption. It features a SPDT (1C) contact form, AgSnO2 contact material, and a sealed enclosure. The relay operates from -40°C to 125°C, has a dielectric strength of 500 Vrms between contacts and coil, and complies with mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively. Dimensions are 31.60 mm × 28.90 mm × 27.55 mm. The part supports plug-in mounting with quick-connect or PCB terminals and is compatible with socket SC795. The part number PC796-1C-C-12HS-N-X includes a high-voltage contact variant (HV=125) and tin-plated terminals, consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-12HS-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |