The PC796 is an automotive plug-in or PCB maxi ISO relay rated for 80 A continuous current at 14 VDC and 40 A at 24 VDC, with a 2.3 W coil power and AgSnO2 contact material. It features a 1C SPDT contact form, 75 VDC maximum switching voltage, and operates within -40°C to 125°C. The relay is available in plug-in or PCB mount configurations with tin-plated terminals and sealed enclosure options. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm, and it is compatible with socket SC795. The part carries a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-12HC-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |