The PC796 is an automotive plug-in or PCB maxi ISO relay for switching up to 80 A at 14 VDC resistive load, with a 12 VDC coil and 2.3 W power consumption. It features a SPDT (1C) contact form, AgSnO2 contact material, and sealed envelope. The relay includes a reverse diode for coil suppression and supports quick connect or PCB pin mounting. It measures 27.55 mm x 28.90 mm x 31.60 mm, weighs 47.0 g, and operates from -40°C to 125°C. It meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |