The PC795 is an automotive plug-in or PCB-mounted maxi ISO relay with a 1C contact form, supporting 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. It features a sealed enclosure, tin-plated PC pins, and a 24VDC coil with 15.6W power consumption and a reverse diode. The relay measures 28.9 mm x 28.6 mm x 17.9 mm and operates from -40°C to 125°C. Contact material is AgSnO2In2O3, with an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |