The PC795 is an automotive plug-in or PCB maxi ISO relay with 1C contact form, rated for 80 A continuous current at 14 VDC and 75 VDC maximum switching voltage. It has a 12 VDC coil with 1.8 W power consumption, tin-plated PC pin terminals, and operates from -40°C to 125°C. The relay measures 28.9 mm × 27.55 mm × 17.9 mm, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations, and is compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |