The PC795 is an automotive plug-in or PCB maxi ISO relay with contact forms 1A or 1C, rated for 80 A continuous current at 14 VDC and a maximum switching voltage of 75 VDC. It features AgSnO2In2O3 contacts, a coil power of 1.8 W for the 12 VDC variant, and a sealing type of dust cover. The part is available with PC pin mounting and tin-plated terminals, and includes a resistor. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm, with an operating temperature range of -40°C to 125°C. It is compatible with socket SC795 and meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively. The package is designed for automotive accessory applications.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |