The PC795-1C-P-12C-R-X is an automotive plug-in/PCB maxi ISO relay with a SPDT (1C) contact form, PC pin termination, and a 12VDC coil. It supports a continuous carry current of 80 A at 14 VDC and switches up to 75 VDC. The relay has a coil power of 1.8 W, operates within a temperature range of -40°C to 125°C, and includes a 680 Ω resistor in parallel with the coil. Its contact material is AgSnO₂In₂O₃, and it is sealed. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. The relay meets a mechanical endurance of 1 × 10⁷ operations and an electrical endurance of 1 × 10⁵ operations. Compatibility is with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |