Picker Components Automotive Relays PC795-1C-P-12C-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1C-P-12C-D-X is an automotive plug-in relay with 1C contact form, PC pins, 12 VDC coil, and a reverse diode. It carries 80 A continuous at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and 1,120 W switching power. It features AgSnO2In2O3 contacts, a sealed enclosure, and operates from -40°C to 125°C. Coil power is 1.8 W, with operate and release times of 7 ms and 5 ms respectively. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm and weight is 47.0 g. Dielectric strength is 500 Vrms between contacts and coil, with 100 MΩ insulation resistance at 500 VDC. Solderability is 260°C for 5 s ± 0.5 s. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC795-1C-P-12C-D-X is an automotive plug-in relay with 1C contact form, PC pins, 12 VDC coil, and a reverse diode. It carries 80 A continuous at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and 1,120 W switching power. It features AgSnO2In2O3 contacts, a sealed enclosure, and operates from -40°C to 125°C. Coil power is 1.8 W, with operate and release times of 7 ms and 5 ms respectively. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm and weight is 47.0 g. Dielectric strength is 500 Vrms between contacts and coil, with 100 MΩ insulation resistance at 500 VDC. Solderability is 260°C for 5 s ± 0.5 s. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-P-12C-D-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-P-12C-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.04 - Step relay 10A - 260481100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Basic relay - 858-164 - WAGO
Specs
Mounting Pluggable module
View Details