The PC795-1C-C2-24S-X is an automotive plug-in relay with a metal bracket mounting style, 1C (SPDT) contact form, and a 24VDC coil. It supports a continuous current of 80A at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and a coil power of 15.60W. The relay is sealed, operates from -40°C to 125°C, and features silver tin oxide contacts. Terminal strength is 8N for quick connect, and it meets the mechanical life of 1×10· operations and electrical life of 1×10µ operations. Dimensions are 28.90mm × 28.60mm × 31.60mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-24S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |