The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80A continuous carry at 14VDC and 75VDC maximum switching voltage. The PC795-1C-C2-24C-X variant features a metal bracket (C2) mounting style, a 24VDC coil, a dust cover, and is RoHS compliant. It has a coil power of 15.60W, a pick-up voltage of 15.6VDC, and a release voltage of 2.4VDC, with operate and release times of 7ms and 5ms respectively. The relay operates from -40°C to 125°C and uses AgSnO2In2O3 contact material. It is mechanically rated for 10^7 operations and electrically for 10^5 operations. Dimensions and terminal configurations are consistent with the series, accommodating both terminal types.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-24C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |