The PC795-1C-C2-12SN-X is an automotive plug-in relay with a 1C contact form, metal bracket mounting, and a 12VDC coil. It supports continuous current up to 80A at 14VDC resistive load and switching voltage up to 75VDC. The relay has a sealed enclosure, tin-plated terminals, and operates from -40°C to 125°C. Its coil consumes 1.8W, with pickup voltage of 7.8VDC and release voltage of 1.2VDC. Operate and release times are 7ms and 5ms respectively. The contact material is AgSnO₂In₂O₃ and it is compatible with socket SC795. Dimensions are 31.60mm × 28.90mm × 27.55mm.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |