The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPDT (1C) contact form, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. It features a sealed enclosure, operates from -40°C to 125°C, and has a coil power of 1.8W or 2.3W. The part with C2 mounting includes a metal bracket, and it uses tin-plated terminals. The relay meets a dielectric strength of 500 Vrms between contacts and coil, with an initial contact resistance of 30 mΩ max. Mechanical life is 1×10· operations, and electrical life is 1×10µ operations. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm, with a weight of 47.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |