Picker Components Automotive Relays PC795-1C-C2-12S-RN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C2-12S-RN-X
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-C2-12S-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details