The PC795-1C-C2-12S-R-X is an automotive plug-in relay with a metal bracket mounting style, SPDT (Form 1C) contact configuration, and a 12VDC coil. It has a continuous current rating of 80A at 14VDC and a maximum switching voltage of 75VDC. The relay is sealed, includes a 680 Ohm resistor for coil suppression, and operates within a temperature range of -40°C to 125°C. It features silver tin oxide indium oxide contacts, a coil power consumption of 1.8W, an operate time of 7ms, and a release time of 5ms. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under resistive loads. The case measures 28.9 mm × 28.6 mm × 17.9 mm, and it is compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |