The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, rated for 80A continuous current at 14VDC and 75VDC maximum switching voltage. It features a metal bracket mounting style, 12VDC coil voltage, and tin-plated terminals. The relay operates from -40°C to 125°C and has a coil power of 1.8W, with actuation and release times of 7ms and 5ms respectively. Contact material is AgSnO2In2O3, and it is RoHS compliant. Dimensions are 28.90mm x 28.60mm x 17.90mm, and it is compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |